EN
  • EN
  • DE

SAPLP1G73BA0F00R05

Part No SAPLP1G73BA0F00R05
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313140-SAPLP1G73BA0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAPLP1G73BA0F00R05 CAD Model

Description

The SAPLP1G73BA0F00R05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are commonly used in wireless communication systems for RF signal filtering, particularly in applications where precise filtering is required to isolate desired signals from unwanted noise and interference. SAW filters are known for their compact size, low insertion loss, and excellent selectivity, making them ideal for applications in cellular phones, wireless LAN devices, and other communication equipment.

Applications

  • Cellular phones (e.g., GSM, CDMA, UMTS, LTE)
  • Wireless LAN (WLAN) devices (e.g., Wi-Fi routers, access points, network adapters)
  • Bluetooth devices
  • GPS receivers
  • Wireless communication systems

Features

  • Compact size
  • Low insertion loss
  • Excellent selectivity
  • Stable temperature characteristics
  • Surface mount technology (SMT) package

Benefits

  • Provides precise filtering to isolate desired signals and reject unwanted noise.
  • Improves the performance and reliability of wireless communication systems.
  • Reduces the size and weight of electronic devices.
  • Enhances signal quality and data throughput.
  • Simplifies manufacturing and assembly processes.

Additional Details

The SAPLP1G73BA0F00R05 SAW filter is designed for specific frequency bands commonly used in wireless communication. It utilizes the piezoelectric effect of certain materials to generate and propagate acoustic waves on the surface of the filter. These waves are then used to selectively filter signals based on their frequency. The filter's performance characteristics, such as center frequency, bandwidth, and insertion loss, are carefully controlled during the manufacturing process to meet the requirements of the target application. Murata is a leading manufacturer of SAW filters, known for their high quality and reliability. These filters are used in a wide range of wireless communication devices around the world.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess