EN
  • EN
  • DE

SAFFB2G35FB0F0AR1X

Part No SAFFB2G35FB0F0AR1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836629-SAFFB2G35FB0F0AR1X
Ultra Librarian 3D Model Ultra Librarian SAFFB2G35FB0F0AR1X CAD Model

Description

The SAFFB2G35FB0F0AR1X is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. This filter is designed to selectively pass or reject specific frequencies within radio frequency (RF) signals. SAW filters are characterized by their sharp cutoff characteristics, low insertion loss, and high attenuation, making them essential components in various wireless communication applications.

Applications

  • Cellular Communication Systems: Used in mobile phones and base stations for filtering RF signals in different bands (e.g., LTE, 5G).
  • Wireless Local Area Networks (WLAN): Employed in Wi-Fi routers and wireless network adapters to enhance signal quality.
  • Bluetooth Devices: Utilized in Bluetooth modules for filtering unwanted noise and interference.
  • Satellite Communication: Integrated into satellite receivers and transmitters for signal conditioning.
  • Internet of Things (IoT) Devices: Implemented in various IoT devices to ensure reliable wireless connectivity.

Features

  • Center Frequency: Operates at a specific center frequency (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of out-of-band signals.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Compact Size: Small footprint allows for integration into space-constrained devices.
  • Stable Performance: Consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package and well-defined characteristics.

Additional Details: Specific electrical parameters of the SAFFB2G35FB0F0AR1X filter, such as insertion loss, attenuation, and bandwidth, are dependent on its design and should be confirmed using the official Murata datasheet. SAW filters typically use piezoelectric materials, which exhibit a strong coupling between electrical and mechanical energy, facilitating efficient filtering of RF signals. Proper impedance matching is critical for optimal filter performance.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1431 $50.0850
855+ $0.1175 $100.4625
1,320+ $0.1138 $150.2160
1,820+ $0.1101 $200.3820
2,350+ $0.1065 $250.2750
3,145+ $0.0954 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,387 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess