EN
  • EN
  • DE

SAFFB2G35AA0F0AR15

Part No SAFFB2G35AA0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188123-SAFFB2G35AA0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFFB2G35AA0F0AR15 CAD Model

Description

The SAFFB2G35AA0F0AR15 is a SAW (Surface Acoustic Wave) filter, produced by Murata Electronics North America. As a SAW filter, it's engineered for use in radio frequency (RF) applications, offering precise filtering characteristics essential for modern wireless communication systems. Its primary function is to selectively pass desirable signals while attenuating unwanted signals or noise, ultimately improving signal clarity and performance.

Applications

  • Mobile communication devices (smartphones, tablets, etc.)
  • Cellular base stations and repeaters
  • Wireless LAN (WLAN) systems (Wi-Fi routers, access points)
  • Satellite communication systems
  • RF transceivers and receivers

Features

  • High selectivity, enabling precise frequency filtering
  • Low insertion loss, minimizing signal attenuation within the passband
  • High stopband attenuation, effectively rejecting unwanted signals outside the passband
  • Compact surface mount design for ease of integration and miniaturization
  • Stable performance over a wide range of operating temperatures

Benefits

  • Improved signal quality, resulting in clearer and more reliable communication
  • Enhanced receiver sensitivity, allowing for the detection of weaker signals
  • Reduced interference, minimizing the impact of unwanted signals on system performance
  • Smaller and more compact devices, thanks to the filter's miniaturized design
  • Reliable performance in diverse environmental conditions

Additional Details

The SAFFB2G35AA0F0AR15's specific technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation, are critical for its proper application. These details can be found in the product datasheet. SAW filters operate based on the piezoelectric effect. An electrical signal is converted into a mechanical wave on a piezoelectric substrate, travels along the surface, and is then converted back into an electrical signal. The design of the interdigital transducers (IDTs) dictates the filter's frequency response.

The surface mount package simplifies assembly and is essential for modern, compact electronic designs. Proper impedance matching during circuit design is crucial to ensure optimal filter performance.

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0393 $57.9675
3,125+ $0.0370 $115.6250
4,840+ $0.0358 $173.2720
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
11,115+ $0.0312 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290,000 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess