EN
  • EN
  • DE

SAFEK881MFM0F44R13

Part No SAFEK881MFM0F44R13
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188073-SAFEK881MFM0F44R13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEK881MFM0F44R13 CAD Model

Description

The SAFEK881MFM0F44R13 is a Murata Electronics North America component. Based on the part number structure, it's highly likely to be a SAW (Surface Acoustic Wave) filter. SAW filters are electronic components used in radio frequency (RF) systems to selectively filter signals based on their frequency. This component is used to pass a specific range of frequencies while attenuating others.

Applications:

  • Cellular Communication: Used in mobile phones and base stations to filter RF signals, minimizing interference and improving signal quality in specific frequency bands.
  • Wireless Local Area Networks (WLAN): Found in Wi-Fi routers and wireless adapters to improve signal reception and transmission by filtering out unwanted noise.
  • Global Positioning Systems (GPS): Used in GPS receivers to filter signals and improve the accuracy of location data by reducing interference from other sources.
  • Television Broadcasting: Used in television transmitters and receivers to filter signals and ensure optimal picture and sound quality by minimizing interference.
  • Radio Communication Systems: Employed in various radio communication systems to filter signals and improve communication range and clarity.

Features:

  • High Selectivity: Provides excellent selectivity, allowing precise filtering of signals within a narrow frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Compact Size: Designed to be small and lightweight, making it suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Reliable Performance: Offers stable and reliable performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
  • Reduced Interference: Effectively reduces interference from adjacent frequency bands, ensuring optimal signal reception and transmission.
  • Enhanced System Performance: Contributes to overall system performance and efficiency by providing precise signal filtering.
  • Simplified Manufacturing: The surface mount design simplifies manufacturing processes and reduces production costs.
  • Compact Design: Enables the development of smaller and lighter electronic devices.

For detailed technical specifications, such as center frequency, bandwidth, and insertion loss, refer to the official datasheet from Murata Electronics North America. Datasheets provide the most accurate information for integrating this component into your designs.

You May Also Be Interested in

Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess