EN
  • EN
  • DE

SAFEH1G96FB0F00R05

Part No SAFEH1G96FB0F00R05
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188051-SAFEH1G96FB0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEH1G96FB0F00R05 CAD Model

Description

The SAFEH1G96FB0F00R05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are commonly used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for high-performance applications requiring precise filtering characteristics.

Applications:

  • Wireless communication systems: Used in cellular base stations and mobile devices for signal filtering.
  • RF Transceivers: Integrated into transceiver circuits to improve signal quality and reduce interference.
  • Satellite communication: Utilized in satellite receivers and transmitters for channel selection and noise reduction.
  • Navigation systems: Employed in GPS and other navigation devices to filter out unwanted signals and enhance accuracy.
  • Test and measurement equipment: Incorporated into spectrum analyzers and signal generators for precise frequency control.

Features:

  • High selectivity: Provides sharp cut-off characteristics for precise signal filtering.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Effectively suppresses unwanted signals outside the passband.
  • Compact size: Suitable for integration into small electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly and high-volume production.

Benefits:

  • Improved signal quality: Reduces noise and interference for clearer communication.
  • Enhanced receiver sensitivity: Increases the ability to detect weak signals.
  • Increased system reliability: Prevents unwanted signals from overloading the receiver.
  • Optimized performance: Ensures that only the desired signals are processed.
  • Simplified design: Allows for easier integration into existing circuits.

Additional Details:

SAW filters operate by converting electrical signals into mechanical waves on a piezoelectric substrate. The mechanical waves propagate across the surface of the substrate and are then converted back into electrical signals. The design of the SAW filter determines its frequency response. The SAFEH1G96FB0F00R05 is designed to meet specific frequency and performance requirements for its target applications. Precise specifications can be found on the Murata website, including center frequency, bandwidth, insertion loss, and attenuation characteristics. Consult the datasheet for detailed electrical characteristics, operating temperature range, and soldering recommendations.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess