EN
  • EN
  • DE

SAFEB897MAM0F00R12

Part No SAFEB897MAM0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188003-SAFEB897MAM0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB897MAM0F00R12 CAD Model

Description

The SAFEB897MAM0F00R12 is a SAW (Surface Acoustic Wave) filter produced by Murata Electronics North America. These filters are designed to provide selective filtering of radio frequency (RF) signals in wireless communication systems. The SAFEB897MAM0F00R12 offers high selectivity and low insertion loss at specific frequency bands, ensuring optimal performance and minimizing interference.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless infrastructure (base stations, repeaters)
  • RF transceivers
  • Navigation systems (GPS, GLONASS, Galileo)
  • Wireless audio equipment

Features

  • SAW filter technology: Uses surface acoustic waves for precise filtering.
  • Low insertion loss: Minimizes signal attenuation, maximizing signal strength.
  • High selectivity: Effectively rejects unwanted signals and noise.
  • Compact size: Enables integration into small devices.
  • RoHS compliant: Meets environmental safety standards.
  • Stable performance: Maintains consistent filter characteristics.

Benefits

  • Improved signal quality: Filters out noise and interference for enhanced clarity.
  • Enhanced system performance: Optimizes signal transmission and reception.
  • Reduced power consumption: Minimizes signal loss, reducing amplification needs.
  • Increased reliability: Provides stable performance in harsh conditions.
  • Simplified design: Enables easier integration into wireless systems.

Additional Details

SAW filters like the SAFEB897MAM0F00R12 function by converting electrical signals into mechanical surface acoustic waves on a piezoelectric substrate. These waves propagate along the surface and are then converted back into electrical signals. The filter's frequency response depends on the substrate and the design of the Interdigital Transducers (IDTs). Performance is also impacted by material, IDT design, and packaging. Proper impedance matching is essential for optimal performance. Refer to the product datasheet for detailed technical information, including center frequency, bandwidth, insertion loss, and rejection specifications.

You May Also Be Interested in

Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess