EN
  • EN
  • DE

SAFEB1G88KA0F00R12

Part No SAFEB1G88KA0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187941-SAFEB1G88KA0F00R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEB1G88KA0F00R12 CAD Model

Description

The SAFEB1G88KA0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. It's specifically designed for RF applications, where it selectively filters signals within a designated frequency band. SAW filters are crucial components in many wireless communication devices, prized for their accuracy and small size.

Applications

  • Wireless Communication Devices: Utilized in devices such as Wi-Fi routers, Bluetooth modules, and other wireless transceivers for filtering unwanted signals and improving reception.
  • Cellular Base Stations: Incorporated into cellular infrastructure for signal conditioning and interference rejection.
  • Mobile Phones: Integrated into mobile devices to enhance receiver sensitivity and selectivity.
  • RF Transceivers: Found in RF transceivers to improve signal quality and minimize noise.
  • GPS Receivers: Used in GPS devices to filter out spurious signals and enhance positioning accuracy.

Features

  • High Selectivity: Delivers excellent selectivity for precise filtering of signals within a specific frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying automated manufacturing processes.
  • Stable Performance: Offers stable performance across varying operating conditions.

Benefits

  • Improved Signal Quality: Enhances signal quality by minimizing noise and interference.
  • Enhanced System Performance: Improves overall system performance through optimized signal filtering.
  • Reduced Size and Weight: Compact size contributes to smaller and lighter device designs.
  • Increased Reliability: SMT design ensures reliable and consistent performance.
  • Cost-Effective: Presents a cost-effective solution for RF filtering needs.

Additional Details

The SAFEB1G88KA0F00R12 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss. The filter's performance is typically specified over a defined temperature range. SAW filters function by converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The design of the interdigital transducers (IDTs) dictates the filter's frequency response. For comprehensive specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, consult the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess