EN
  • EN
  • DE

SAFEB1G76FL0F00R14

Part No SAFEB1G76FL0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187934-SAFEB1G76FL0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G76FL0F00R14 CAD Model

Description

The SAFEB1G76FL0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for high-performance applications requiring precise frequency control and sharp roll-off characteristics.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and improve signal quality.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication systems.
  • RF Transceivers: Integrated into RF transceivers to enhance receiver sensitivity and transmitter efficiency.
  • GPS Systems: Utilized in GPS receivers to filter out noise and interference, ensuring accurate positioning.
  • Satellite Communication: Used in satellite communication systems for signal filtering and conditioning.

Features

  • High Selectivity: Offers excellent selectivity, enabling precise filtering of signals at the desired frequency.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on PCBs.
  • High Stability: Provides stable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased System Performance: Optimizes system performance by improving signal-to-noise ratio.
  • Reduced Size and Weight: Compact size enables the development of smaller and lighter devices.
  • Enhanced Reliability: SMT design ensures reliable performance and long-term stability.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance RF filtering applications.

Additional Details

The SAFEB1G76FL0F00R14 SAW filter operates at a specific center frequency and bandwidth, typically in the GHz range. It is designed to meet stringent performance requirements in terms of insertion loss, return loss, and stopband attenuation. The filter's construction involves a piezoelectric substrate with interdigital transducers (IDTs) that generate and detect surface acoustic waves. These waves propagate across the substrate, and the IDT design determines the filter's frequency response. The operating temperature range and other environmental specifications are crucial for ensuring reliable performance in various applications. Refer to the Murata datasheet for detailed electrical characteristics and mechanical dimensions.

You May Also Be Interested in

Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess