EN
  • EN
  • DE

SAFEB1G57FM0F00R15

Part No SAFEB1G57FM0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187916-SAFEB1G57FM0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FM0F00R15 CAD Model

Description

The SAFEB1G57FM0F00R15 is a Surface Acoustic Wave (SAW) filter created by Murata Electronics North America. SAW filters are essential for selectively filtering signals by frequency in radio frequency (RF) systems. This filter is designed to operate in the 1.5 GHz band, making it suitable for applications where precision filtering is crucial.

Applications:

  • Wireless Communication Systems: Filters out noise and interference in mobile devices and base stations.
  • RF Transceivers: Improves signal clarity and reduces interference within transceivers.
  • Navigation Systems: Filters signals from satellites in GPS and other navigation devices.
  • Satellite Communication: Conditions signals in satellite receivers and transmitters.
  • Radar Systems: Filters signals in radar applications.

Features:

  • High Selectivity: Efficiently rejects signals outside the intended frequency range.
  • Low Insertion Loss: Keeps signal loss minimal within the passband.
  • Small Form Factor: Allows for easy integration into compact devices.
  • Surface Mount Technology (SMT): Enables automated assembly processes.
  • Stable Performance: Delivers consistent performance across a range of temperatures.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer communications.
  • Enhanced System Performance: Increases data rates and enhances overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, which helps lower power consumption.
  • Simplified Design: Facilitates simpler integration into RF systems.
  • Increased Reliability: Provides stable performance, improving device reliability.

Additional Details:

The SAFEB1G57FM0F00R15 SAW filter is constructed for reliability and consistent performance. It uses high-quality piezoelectric materials, ensuring stable operation across varying conditions. Its frequency response is finely tuned to meet modern wireless standards. The compact size and surface mount design make it ideal for high-density circuit boards. Specifications generally include a center frequency near 1.5 GHz, optimized bandwidth, and impedance matching to standard RF components. Always refer to the Murata datasheet for precise electrical characteristics and conditions to ensure the best performance. The 'R15' likely denotes a particular tape and reel packaging type for automated assembly.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,159 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess