EN
  • EN
  • DE

SAFEA710MAL0F00

Part No SAFEA710MAL0F00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187875-SAFEA710MAL0F00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA710MAL0F00 CAD Model

Description

The SAFEA710MAL0F00 is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. SAW filters are essential components in modern wireless communication systems. They selectively allow signals within a specific frequency range to pass through while blocking unwanted frequencies, thereby improving signal quality and reducing interference. These filters utilize the piezoelectric effect to convert electrical signals into mechanical waves on a substrate and then back into electrical signals, enabling precise frequency filtering.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless networking equipment (Wi-Fi routers, access points)
  • IoT (Internet of Things) devices
  • Radio frequency identification (RFID) systems
  • Satellite communication systems

Features

  • Small form factor, enabling compact device designs
  • Low insertion loss, minimizing signal power reduction
  • High attenuation, effectively suppressing unwanted signals
  • Excellent temperature stability, ensuring consistent performance across temperature variations
  • Surface Mount Device (SMD) package, facilitating automated assembly

Benefits

  • Improved signal clarity and reliability in wireless communication systems
  • Reduced interference, leading to enhanced data transfer rates
  • Smaller and more efficient wireless devices
  • Stable performance across a wide range of operating temperatures
  • Cost-effective manufacturing due to compatibility with automated assembly lines

Additional Details

The SAFEA710MAL0F00 SAW filter operates at a center frequency of approximately 710 MHz. The filter exhibits a specific bandwidth and attenuation characteristics optimized for particular wireless communication standards. Its compact size enables integration into densely populated circuit boards. The device is compliant with RoHS standards. The input and output impedance are matched to 50 ohms. Operating temperature typically ranges from -40°C to +85°C. The surface mount design facilitates efficient and cost-effective mass production. This SAW filter plays a crucial role in ensuring reliable and high-performance wireless communication in a variety of applications.

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess