EN
  • EN
  • DE

SAFEA2G56MC0F0AR15

Part No SAFEA2G56MC0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187862-SAFEA2G56MC0F0AR15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G56MC0F0AR15 CAD Model

Description

The SAFEA2G56MC0F0AR15 is a Surface Acoustic Wave (SAW) filter from Murata Electronics North America. SAW filters are critical components in radio frequency (RF) systems as they selectively pass or reject signals within a specific frequency range. This particular filter operates around 2.56 GHz, a frequency band commonly used in many wireless communication applications. Its small size and excellent filtering characteristics make it well-suited for integration into various electronic devices.

Applications

  • Wireless Communication Systems: Employed in a variety of wireless communication systems operating near the 2.56 GHz band.
  • RF Transceivers: Used in RF transceivers to enhance signal clarity and minimize interference.
  • Wireless Networking Devices: Enhances signal reception and transmission in wireless networking equipment.
  • ISM Band Equipment: Suitable for industrial, scientific, and medical (ISM) band equipment operating around 2.56 GHz.
  • Custom RF Filtering Solutions: Used in custom RF designs requiring specific filtering characteristics.

Features

  • Center Frequency: Designed to operate at a center frequency around 2.56 GHz.
  • Surface Mount Device (SMD): Packaged for surface mount assembly.
  • Low Insertion Loss: Minimizes signal attenuation within the desired passband.
  • High Attenuation: Provides significant attenuation of unwanted signals outside the passband.
  • Compact Size: Small form factor allows for integration in space-constrained applications.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to better wireless performance.
  • Reduced Interference: Minimizes the impact of external RF signals.
  • Compact Design: Enables smaller and more integrated electronic devices.
  • Increased System Reliability: By filtering out extraneous signals, it improves the overall reliability.

Additional Details

The performance of the SAFEA2G56MC0F0AR15 SAW filter is characterized by parameters such as insertion loss, passband width, attenuation, and impedance matching. Optimal performance requires proper impedance matching. For specific details, application notes, and PCB layout recommendations, refer to the manufacturer's datasheet. It is likely RoHS compliant, indicating adherence to environmental regulations regarding hazardous substances. The filter is designed for reflow soldering processes, commonly used in electronic assembly.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
TST - Tamsan
SAW FILTER, SM1411-5PAD, 1582.40
Lowest to $0.7930
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,980 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess