EN
  • EN
  • DE

SAFEA2G45MB0F0A

Part No SAFEA2G45MB0F0A
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case LCC5
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 716094-SAFEA2G45MB0F0A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA2G45MB0F0A CAD Model

Description

The SAFEA2G45MB0F0A is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in radio frequency (RF) systems to selectively filter out unwanted frequencies while allowing desired signals to pass through. They are commonly used in wireless communication devices, such as mobile phones, wireless LAN equipment, and GPS receivers.

Applications

  • Mobile Phones: Used in the RF front-end of mobile phones to filter signals in the transmit and receive paths.
  • Wireless LAN (WLAN): Employed in WLAN devices (e.g., routers, access points, and wireless adapters) for signal filtering.
  • GPS Receivers: Integrated into GPS receivers to filter out-of-band noise and interference.
  • Satellite Communication: Used in satellite communication systems for signal conditioning and filtering.
  • Radio Communication: Utilized in various radio communication devices for selective signal filtering.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides high attenuation of unwanted frequencies outside the passband.
  • Small Size: Compact size allows for integration into small electronic devices.
  • Surface Mountable: Designed for surface mount technology (SMT) assembly.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in improved signal quality.
  • Enhanced Communication Range: Reduces interference, extending the communication range of wireless devices.
  • Increased Reliability: Provides reliable signal filtering performance over a wide temperature range.
  • Simplified Design: Simplifies RF circuit design with its integrated filtering function.
  • Reduced Component Count: Reduces the number of discrete components required in RF systems.

Additional Details

The SAFEA2G45MB0F0A operates at a specific center frequency and has a defined bandwidth. Its impedance is typically matched to the characteristic impedance of the RF system (e.g., 50 ohms). The specific insertion loss, attenuation, and temperature characteristics are detailed in the Murata datasheets. The filter is typically housed in a small surface-mount package.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess