EN
  • EN
  • DE

SAFEA1G90MA0F0AR15

Part No SAFEA1G90MA0F0AR15
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1415+Rohs
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756392-SAFEA1G90MA0F0AR15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFEA1G90MA0F0AR15 CAD Model

Description

The SAFEA1G90MA0F0AR15 is a ceramic antenna manufactured by Murata Electronics North America. It is designed for wireless communication applications, providing efficient signal transmission and reception in a compact form factor.

Applications:

  • Bluetooth Devices: Used in Bluetooth-enabled devices for wireless connectivity.
  • Wi-Fi Devices: Provides antenna functionality for Wi-Fi modules and devices.
  • GPS Devices: Enables GPS signal reception in navigation and tracking systems.
  • IoT Devices: Suitable for various Internet of Things (IoT) applications.
  • Wearable Electronics: Found in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates easy assembly onto PCBs.
  • High Gain: Provides efficient signal transmission and reception.
  • Wide Bandwidth: Supports a broad range of frequencies.
  • Robust Construction: Ceramic material ensures durability and reliability.

Benefits:

  • Improved Wireless Performance: High gain and wide bandwidth enhance signal strength and range.
  • Reduced Size and Weight: Compact design allows for smaller and lighter devices.
  • Easy Integration: SMT compatibility simplifies the manufacturing process.
  • Enhanced Reliability: Robust construction ensures long-term performance.
  • Versatile Application: Suitable for a wide range of wireless communication needs.

Additional Details:

The SAFEA1G90MA0F0AR15 features a compact surface-mount package, making it easy to integrate into various PCB layouts. The ceramic material provides excellent temperature stability and resistance to environmental factors. The antenna is designed to operate efficiently across a wide range of frequencies, making it suitable for various wireless communication standards.

This ceramic antenna is designed to meet the demanding requirements of modern wireless devices, offering a combination of high performance, reliability, and compact size. It is commonly used in a variety of applications where efficient wireless communication is essential. The Murata SAFEA1G90MA0F0AR15 offers a comprehensive solution for antenna needs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess