EN
  • EN
  • DE

SAFEA1G73AA0F00R1S

Part No SAFEA1G73AA0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187796-SAFEA1G73AA0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEA1G73AA0F00R1S CAD Model

Description

The SAFEA1G73AA0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are vital components in radio frequency (RF) systems, selectively allowing signals of specific frequencies to pass while attenuating others. This particular filter operates around 1 GHz and is well-suited for various wireless communication systems.

Applications

  • Cellular Networks: Used in mobile communication systems (GSM, CDMA, WCDMA, LTE) for filtering signals in base stations and mobile devices.
  • Wi-Fi Systems: Found in Wi-Fi routers and other wireless devices to ensure clean and efficient signal transmission and reception.
  • GPS Receivers: Integrated to filter out interference, improving the accuracy of GPS positioning.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning and noise reduction.
  • RF Front-End Modules: Used in receiver and transmitter chains to optimize signal processing and enhance overall system performance.

Features

  • High Selectivity: Provides precise filtering of desired signals while effectively rejecting unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power utilization and signal transmission.
  • Compact Size: Surface-mount design enables dense and efficient board layouts, saving valuable space.
  • Excellent Temperature Stability: Maintains consistent performance across a wide range of operating temperatures.
  • High Reliability: Ensures dependable performance and long operational life, even in demanding environments.
  • Frequency Specificity: Designed for optimal operation around the 1 GHz frequency band.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer, more reliable, and robust communication.
  • Enhanced System Performance: Significantly improves receiver sensitivity and the overall selectivity of the communication system.
  • Reduced Power Consumption: Low signal loss translates to less power needed for signal amplification, conserving energy.
  • Compact Device Design: The small surface-mount package enables the design of smaller and lighter electronic products.
  • Increased Reliability: Robust design ensures dependable performance in various operational conditions.

Additional Details

The SAFEA1G73AA0F00R1S SAW filter typically uses piezoelectric materials such as lithium tantalate or lithium niobate, which efficiently convert electrical signals into acoustic waves and back. The filter's characteristics, including center frequency, bandwidth, and insertion loss, are meticulously engineered and controlled during manufacturing to meet the specific needs of its applications. This Murata SAW filter is designed for automated assembly processes, being reflow solderable, simplifying integration into PCB layouts. Its combination of compact size, high performance, and rugged design makes it an excellent choice for various wireless applications that demand high reliability and efficiency.

You May Also Be Interested in

Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess