EN
  • EN
  • DE

SAFEA1G58KB0F00R15

Part No SAFEA1G58KB0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187793-SAFEA1G58KB0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA1G58KB0F00R15 CAD Model

Description

The SAFEA1G58KB0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components used in radio frequency (RF) applications to selectively allow signals of specific frequencies to pass while attenuating others. The SAFEA1G58KB0F00R15 is designed to operate around 1 GHz, making it suitable for various wireless communication systems.

Applications

  • Cellular Networks: Commonly used in mobile communication systems (GSM, CDMA, WCDMA, LTE) for filtering signals in both base stations and mobile devices.
  • Wi-Fi Systems: Employed in Wi-Fi routers and other wireless devices to ensure clean and efficient signal transmission and reception.
  • GPS Receivers: Integrated to filter out interference, enhancing the accuracy of GPS positioning.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal conditioning and noise reduction.
  • RF Front-End Modules: Found in receiver and transmitter chains to optimize signal processing and improve overall system performance.

Features

  • High Selectivity: Precisely filters desired signals while effectively rejecting unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation to ensure efficient power utilization and signal transmission.
  • Compact Size: Surface-mount design allows for dense and efficient board layouts, saving valuable space.
  • Excellent Temperature Stability: Maintains consistent performance across a wide range of operating temperatures.
  • High Reliability: Ensures dependable performance and long operational life even in demanding environments.
  • Frequency Specificity: Optimized for operation around the 1 GHz frequency band.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer, more reliable, and robust communication.
  • Enhanced System Performance: Significantly improves receiver sensitivity and the overall selectivity of the communication system.
  • Reduced Power Consumption: Low signal loss translates to less power needed for signal amplification, thereby conserving energy.
  • Compact Device Design: The small surface-mount package allows for the design of smaller and lighter electronic products.
  • Increased Reliability: Robust design ensures dependable performance in various operational conditions.

Additional Details

The SAFEA1G58KB0F00R15 SAW filter typically utilizes piezoelectric materials such as lithium tantalate or lithium niobate, which efficiently convert electrical signals into acoustic waves and back. The filter's characteristics, including center frequency, bandwidth, and insertion loss, are carefully engineered and controlled during manufacturing to meet the specific requirements of its target applications. This Murata SAW filter is designed for automated assembly processes, being reflow solderable, which simplifies integration into PCB layouts. Its combination of compact size, high performance, and rugged design makes it an excellent choice for a wide range of wireless applications that demand high reliability and efficiency.

You May Also Be Interested in

Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess