EN
  • EN
  • DE

SAFEA1G58FB0F00R15

Part No SAFEA1G58FB0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187789-SAFEA1G58FB0F00R15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFEA1G58FB0F00R15 CAD Model

Description

The SAFEA1G58FB0F00R15 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. These filters are essential components in radio frequency (RF) systems, acting as selective signal processors by allowing desired frequencies to pass while attenuating unwanted signals. The SAFEA1G58FB0F00R15 is designed for applications around the 1 GHz frequency range, commonly used in various wireless communication technologies.

Applications

  • Cellular Networks: Employed in mobile communication systems (GSM, CDMA, WCDMA, LTE) for filtering signals in base stations and mobile devices.
  • Wi-Fi Systems: Used in Wi-Fi routers and devices to ensure clean signal transmission and reception.
  • GPS Receivers: Integrated to filter out interference, thus enhancing the accuracy of positioning data.
  • Satellite Communication: Employed in satellite receivers and transmitters for signal conditioning.
  • RF Front-End Modules: Found in receiver and transmitter chains for optimal signal processing.

Features

  • High Selectivity: Precisely filters desired signals while rejecting noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation for efficient power usage.
  • Compact Size: Surface-mount design allows for dense board layouts.
  • Excellent Temperature Stability: Consistent performance across a broad range of temperatures.
  • High Reliability: Ensures dependable performance over an extended operational life.
  • Frequency Specificity: Tuned to operate optimally around 1 GHz.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communications.
  • Enhanced System Performance: Improves receiver sensitivity and overall system selectivity.
  • Reduced Power Consumption: Low signal loss means less power is needed for amplification.
  • Compact Device Design: Surface-mount package enables smaller and lighter electronic products.
  • Increased Reliability: Robust design suitable for demanding operational environments.

Additional Details

The SAFEA1G58FB0F00R15 SAW filter typically utilizes piezoelectric materials like lithium tantalate or lithium niobate, which convert electrical signals into acoustic waves and back efficiently. Careful design and manufacturing processes ensure that the filter's characteristics—center frequency, bandwidth, and insertion loss—meet the stringent requirements of its intended applications. This Murata SAW filter is designed for automated assembly processes, being reflow solderable. Its compact size and rugged construction make it well-suited for a wide range of wireless applications requiring high performance and reliability.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0729 $57.9555
1,935+ $0.0598 $115.7130
2,990+ $0.0580 $173.4200
4,120+ $0.0561 $231.1320
5,320+ $0.0543 $288.8760
7,130+ $0.0487 $347.2310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 795 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess