The SAEEL822MMA0F00R1S is a multilayer ceramic capacitor (MLCC) from Murata Electronics North America, designed for general-purpose applications. This capacitor is characterized by its small size, high capacitance value, and excellent reliability.
Applications
- Bypass capacitors in digital circuits
- Smoothing capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Decoupling capacitors in electronic devices
- General-purpose applications in various electronic circuits
Features
- Multilayer ceramic capacitor (MLCC) technology
- Compact size
- High capacitance value
- Excellent reliability
- Low equivalent series resistance (ESR)
- Surface mount design
Benefits
- Reduces board space due to its compact size.
- Provides stable and reliable performance in demanding applications.
- Simplifies assembly with surface mount technology.
- Offers excellent filtering and decoupling performance.
- Meets various industry standards for reliability and performance.
Specifications
The SAEEL822MMA0F00R1S features a nominal capacitance of 8.2uF. The capacitor is designed to provide stable performance over a wide range of temperatures and frequencies. The MLCC construction ensures excellent reliability and longevity. The compact size of the component allows for high-density board designs. The low ESR characteristics contribute to efficient energy storage and delivery. This capacitor is suitable for use in a wide range of applications that require stable and reliable capacitive performance.