EN
  • EN
  • DE

RVG3A08-202VM-TP 3X3 2K

Part No RVG3A08-202VM-TP 3X3 2K
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 303271-RVG3A08-202VM-TP 3X3 2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RVG3A08-202VM-TP 3X3 2K CAD Model

Description

The RVG3A08-202VM-TP 3X3 2K is an RF filter manufactured by Murata Electronics North America. This filter is specifically designed for applications requiring precise filtering and signal conditioning in high-frequency circuits. It is often used in wireless communication systems and other RF applications where signal purity and interference mitigation are crucial.

Applications

  • Mobile Communication Devices (e.g., smartphones, tablets)
  • Wireless LAN (Wi-Fi) devices
  • Bluetooth modules
  • GPS receivers
  • RF transceivers

Features

  • Compact Size: Designed for use in space-constrained applications.
  • High Attenuation: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Stable Performance: Operates reliably across a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Signal Quality: Reduces noise and interference for clearer signals.
  • Enhanced System Performance: Optimizes signal transmission efficiency.
  • Miniaturization: Enables smaller and more portable device designs.
  • Simplified Manufacturing: Streamlines the assembly process, reducing manufacturing costs.
  • Reliable Operation: Ensures consistent performance in various operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The RVG3A08-202VM-TP 3X3 2K is frequently used in the front-end stages of RF receivers and transmitters to filter out unwanted signals and improve the signal-to-noise ratio. Refer to the Murata datasheet for detailed electrical specifications, mechanical dimensions, and recommended soldering profiles. Key parameters to consider are center frequency, bandwidth, insertion loss, and attenuation. Proper handling and storage practices are crucial for maintaining the component's integrity and ensuring optimal performance. The '3X3 2K' likely refers to the package size and quantity per reel, respectively, and could be important for procurement and assembly planning.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Nortel Networks
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Intel
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess