EN
  • EN
  • DE

PVZ2A503C04R02

Part No PVZ2A503C04R02
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834479-PVZ2A503C04R02
Ultra Librarian 3D Model Ultra Librarian PVZ2A503C04R02 CAD Model

Description

The PVZ2A503C04R02 is a Murata Electronics North America component, identified as a thermistor. Thermistors are temperature-sensitive resistors whose resistance changes significantly with temperature variations. The PVZ series are positive temperature coefficient (PTC) thermistors, meaning their resistance increases as their temperature rises. These are often used in overcurrent protection and self-regulating heater applications.

Applications:

  • Overcurrent protection circuits: Protects against excessive current flow in electronic devices.
  • Self-regulating heaters: Used to maintain a stable temperature in heating applications.
  • Temperature sensing: Monitors temperature changes in electronic systems.
  • Inrush current limiting: Reduces the surge of current when a device is initially powered on.
  • Automotive applications: Temperature control and monitoring in vehicle systems.

Features:

  • Positive Temperature Coefficient (PTC): Resistance increases with temperature.
  • Compact size: Suitable for space-constrained applications.
  • High reliability: Designed for consistent performance in various conditions.
  • Quick response time: Reacts rapidly to temperature changes.
  • Wide operating temperature range: Operates effectively across a broad temperature spectrum.

Benefits:

  • Enhanced circuit protection: Prevents damage from overcurrent events.
  • Precise temperature control: Maintains stable temperatures in heating systems.
  • Accurate temperature sensing: Provides reliable temperature monitoring data.
  • Increased system reliability: Improves the overall stability and lifespan of electronic devices.
  • Simplified circuit design: Reduces the complexity of overcurrent protection circuits.

Technical Specifications:

While precise specifications require referencing the specific Murata datasheet for the PVZ2A503C04R02, typical characteristics of PTC thermistors include a specific resistance at a reference temperature (usually 25°C), a temperature coefficient of resistance, a maximum operating voltage, and a maximum current rating. The physical dimensions and termination style will also be detailed in the datasheet. The 503 indicates a standard resistance value, which typically correlates to 50 x 10^3 or 50k ohms. The full datasheet should be consulted for absolute confirmation of this and other characteristics, such as trip current, hold current, and time to trip.

The component's compact size enables its integration into a variety of applications. Its robust construction allows it to withstand environmental stressors commonly encountered in industrial and automotive settings. The PTC characteristic ensures reliable overcurrent protection and temperature regulation, crucial for maintaining the integrity and performance of sensitive electronic systems.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3714 $73.4856
8+ $15.0739 $120.5912
12+ $14.6027 $175.2324
17+ $14.1314 $240.2338
22+ $13.6613 $300.5486
29+ $12.2476 $355.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess