EN
  • EN
  • DE

PVS3A203A01R00

Part No PVS3A203A01R00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 284529-PVS3A203A01R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVS3A203A01R00 CAD Model

Description

The PVS3A203A01R00 is a product from Murata Electronics North America, categorized as a precision trimmer potentiometer or variable resistor. This component is vital for fine-tuning and adjusting circuits in various electronic applications. It is designed for Surface Mount Technology (SMT) assembly, enabling efficient manufacturing processes.

Applications

  • Calibration equipment: Used to calibrate test instruments, measurement devices, and other precision equipment.
  • Audio and video devices: For gain adjustments, volume control, and color calibration.
  • Power supplies: To precisely adjust voltage and current levels in power regulation circuits.
  • Industrial control systems: Used within closed-loop control systems to make fine adjustments to sensors or process variables.
  • Medical equipment: Critical in devices requiring precise signal adjustment and control.

Features

  • Surface Mount Technology (SMT): Designed for automated placement and soldering on PCBs.
  • Compact footprint: Allows for use in dense circuit board layouts.
  • High resolution: Provides fine adjustment capabilities for precise control.
  • Stable resistance: Maintains consistent performance over temperature variations.
  • RoHS Compliance: Meets Restriction of Hazardous Substances directives.

Benefits

  • Precise circuit tuning: Enables fine adjustments for optimal circuit performance.
  • Automated manufacturing: SMT design reduces manual assembly costs and time.
  • Reliable performance: Stable resistance ensures consistent operation in demanding environments.
  • Environmentally friendly: RoHS compliance demonstrates a commitment to environmental responsibility.
  • Space-saving design: Allows for integration into compact electronic devices.

Additional Details

The PVS3A203A01R00 typically features a resistance value of 20k Ohms. The part is constructed using a resistive element like cermet, ensuring reliability and precision. It is designed to withstand reflow soldering temperatures. Datasheets provide essential specifications such as power rating, temperature coefficient, and rotational life. Proper handling is vital, preventing contamination or mechanical damage that could affect its performance. The ‘PVS3’ denotes the series, and other parts of the identifier specify terminal configuration and packaging details. The device allows engineers to make small, but significant, changes to the operation of a circuit.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess