EN
  • EN
  • DE

PTGL09AR390N0B52A0

Part No PTGL09AR390N0B52A0
Manufacturer Murata Electronics North America
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 250V 115MA RADIAL / Ceramic PTC Resettable Fuse 250V 115 mA Ih Through Hole Radial, Disc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Murata Electronics
Series POSISTOR®, PTGL
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Type Ceramic
Voltage - Max 250V
Current - Max 600 mA
Current - Hold (Ih) (Max) 115 mA
Current - Trip (It) 245 mA
Resistance - 25°C (Typ) 39 Ohms
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case Radial, Disc
Dimension 0.394" Dia x 0.236" T (10.00mm x 6.00mm)
Height - Seated (Max) 0.630" (16.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency UL
Base Product Number PTGL09AR
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.8070
Other Names 490-4809-1,490-4809-3
Standard Package 1,000
Win Source Part Number 992850-PTGL09AR390N0B52A0
Ultra Librarian 3D Model Ultra Librarian PTGL09AR390N0B52A0 CAD Model

Description

The Murata Electronics PTGL09AR390N0B52A0 is a ceramic PTC resettable fuse with a resistance of 39 Ohms and a maximum voltage rating of 250V.

  • Manufacturer: Murata Electronics
  • Type: Ceramic PTC resettable fuse
  • Resistance: 39 Ohms
  • Maximum Voltage Rating: 250V
  • Maximum Current Rating: 600mA
  • Trip Current: 245mA
  • Mounting: Through hole
  • Package: Radial, disc
  • Lead Spacing: 0.197 inches
  • Height: 0.63 inches
  • Temperature Range: -10C to 60C
  • Status: Obsolete
  • RoHS Compliance: Non-compliant

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Polymeric PTC Resettable Fuse 16V 1.5A Surface Mount 1210
Lowest to $0.0815
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 90V 750MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess