EN
  • EN
  • DE

CISCO CPAK-100G-LR4 - CPAK-100G-LR4 Transceiver module, 10km SMF.

Part No CISCO CPAK-100G-LR4 - CPAK-100G-LR4 Transceiver module, 10km SMF.
Manufacturer CISCO
Catalog Sfp
Description Cisco CPAK-100G-LR4. SFP transceiver type: Fiber optic, Maximum transfer distance: 10000 m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1387537-CISCO CPAK-100G-LR4 - CPAK-100G-LR4 Transceiver module, 10km SMF.
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CPAK-100G-LR4 - CPAK-100G-LR4 Transceiver module, 10km SMF. CAD Model

Description

The CISCO CPAK-100G-LR4 is an advanced transceiver module designed to deliver high-density, 100 Gigabit Ethernet and OTN connectivity over single-mode fiber (SMF) for distances of up to 10 kilometers. It represents a cornerstone in the optimization of network infrastructure, enabling substantial increases in data throughput without the need for extensive cabling upgrades. This CPAK module employs cutting-edge technology to facilitate high-speed data transmission, ensuring seamless and efficient network operations across extensive distances. It supports a range of digital optical monitoring (DOM) functions, allowing for real-time monitoring of signal parameters including optical power, temperature, and voltage, contributing to easier maintenance and troubleshooting of optical networks. With its compact form factor, the CPAK-100G-LR4 module reduces power consumption and increases port density, significantly lowering the total cost of ownership for deploying high-speed network connections. Ideal for use in large data centers, enterprise networks, and carrier-grade transport applications, this transceiver module is instrumental in addressing the ever-growing demand for higher bandwidth, reliability, and operational flexibility.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU MCX415A-CCAT - Ethernet Single Port 100Gb QSFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU MELMMA1B00-B150D - QSFP+ TRANSCEIVER 850nm, 40G SR4 MPO
Need more? Email Us
Fujitsu Electronics America, Inc.
8GB SFP+ SW 850MM
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess