The POZ3AN1473NT00 is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. MLCCs are widely used in electronic circuits for various purposes, including decoupling, bypassing, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT) applications, allowing for automated assembly processes.
Applications:
- Decoupling in digital circuits
- Bypassing noise in analog circuits
- Filtering in signal processing applications
- Energy storage in power supplies
- Timing circuits
Features:
- Multilayer ceramic construction
- Surface mount technology (SMT)
- High capacitance stability
- Low equivalent series resistance (ESR)
- Compact size
Benefits:
- Effective decoupling: Provides stable voltage levels by filtering out noise and voltage spikes in digital circuits.
- Noise reduction: Bypasses unwanted noise signals to ground in analog circuits, improving signal integrity.
- Improved filtering: Filters out unwanted frequency components in signal processing applications, ensuring clean signal transmission.
- Energy storage: Stores electrical energy for short periods, providing backup power during voltage dips.
- High reliability: Ceramic construction ensures high reliability and long-term stability.
Technical Specifications:
The POZ3AN1473NT00 has a capacitance of 0.047µF (47nF). The voltage rating is 100V. The temperature coefficient is X7R, indicating a capacitance variation of ±15% over the operating temperature range. The operating temperature range is -55°C to +125°C. It is available in a standard SMD package, such as 0805 or 0603. The tolerance is 10%. The dielectric material is a ceramic material with high dielectric constant, allowing for high capacitance values in a small size.
MLCCs like the POZ3AN1473NT00 are essential passive components in almost every electronic device. Their small size, high reliability, and stable performance make them ideal for a wide range of applications.