EN
  • EN
  • DE

POZ3AN-1-203N

Part No POZ3AN-1-203N
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 279643-POZ3AN-1-203N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian POZ3AN-1-203N CAD Model

Description

The POZ3AN-1-203N is a chip varistor manufactured by Murata Electronics North America. These varistors are designed to protect sensitive electronic circuits from transient voltage surges, including electrostatic discharge (ESD).

Applications

  • Protection of communication ports on electronic devices.
  • Surge suppression for power lines in industrial equipment.
  • ESD protection for control panels and HMIs.
  • Overvoltage protection for LED lighting.
  • Protection of automotive electronics from transient voltage events.

Features

  • Small size for space-constrained applications.
  • Excellent ESD suppression capability.
  • High surge current withstanding capability.
  • Fast response time to transient events.
  • Low clamping voltage characteristics.
  • RoHS compliant.

Benefits

  • Protects sensitive electronic components from damage caused by voltage spikes.
  • Increases the reliability and lifespan of electronic products.
  • Reduces the risk of system failures due to transient events.
  • Minimizes downtime and repair costs.
  • Simplifies circuit protection design.
  • Suitable for automated assembly processes.

Additional Details

The POZ3AN-1-203N is constructed from a zinc oxide (ZnO) based ceramic material. The key specifications to consider when selecting this varistor are its clamping voltage, surge current capability, capacitance, and leakage current. The '203N' portion of the part number likely refers to its specific voltage rating and capacitance. The varistor operates by rapidly decreasing its resistance when the voltage across it exceeds a predetermined threshold, effectively clamping the voltage and diverting the excess current away from protected components. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure optimal performance and protection.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess