The POZ3AN-1-103N-T00 is a chip varistor from Murata Electronics North America, part of their POZ series. These varistors are designed to provide transient voltage surge suppression (TVSS) and electrostatic discharge (ESD) protection for sensitive electronic circuits.
Applications
- Protection of integrated circuits (ICs) in automotive control units (ECUs).
- Surge protection in industrial control systems.
- ESD protection for communication interfaces (USB, Ethernet).
- Protection of sensor inputs in electronic devices.
- Overvoltage protection in consumer electronics.
Features
- Compact surface mount design.
- Excellent ESD clamping performance.
- High surge current capability.
- Quick response to transient events.
- Low leakage current.
- RoHS compliant.
Benefits
- Safeguards electronic components from damage caused by voltage spikes.
- Increases the overall reliability and lifespan of electronic devices.
- Reduces the risk of system failures due to transient events.
- Minimizes downtime and repair costs.
- Simplifies circuit protection design.
- Suitable for high-density electronic assemblies.
Additional Details
The POZ3AN-1-103N-T00 is typically constructed with a multi-layer ceramic material. The specific voltage rating, capacitance, and surge current handling capabilities depend on the particular part's specifications. It's critical to consult the datasheet to ensure the varistor meets the specific requirements of the application. The 'T00' suffix often refers to the specific packaging and termination type for automated assembly processes. The varistor operates by rapidly decreasing its resistance when the voltage across it exceeds a specified threshold, effectively clamping the voltage and diverting the excess current away from the protected circuit. It's crucial to consider the clamping voltage and surge current withstanding capabilities when selecting a varistor for a particular application.