EN
  • EN
  • DE

PLW5036S351SQ2T1M0-02

Part No PLW5036S351SQ2T1M0-02
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277595-PLW5036S351SQ2T1M0-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLW5036S351SQ2T1M0-02 CAD Model

Description

The PLW5036S351SQ2T1M0-02 is a wire-wound inductor manufactured by Murata Electronics North America. This inductor is designed for high-frequency applications that require precise impedance matching and effective filtering. The “-02” suffix likely signifies a specific version or manufacturing variation.

Applications:

  • RF Circuits: Utilized in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Power Supplies: Provides filtering to reduce noise and ensure stable operation.
  • Matching Networks: Integrated into matching networks to optimize signal transfer between different circuit stages.
  • Filter Circuits: Key component in filter designs for attenuating specific frequency bands.

Features:

  • Wire-Wound Construction: Offers excellent electrical characteristics and a high Q-factor.
  • 5036 Case Size: Compact size suitable for high-density mounting on circuit boards.
  • Surface Mount Design: Designed for automated assembly processes.
  • High Impedance: Provides an impedance of 350Ω at 100MHz.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference for cleaner signals.
  • Enhanced Circuit Performance: Optimizes impedance matching, leading to improved power transfer and signal integrity.
  • Reduced Board Space: Its small size allows for more components to be placed on a circuit board.
  • Reliable Operation: Stable and dependable performance due to its wire-wound construction.
  • Cost-Effective Solution: Provides a balance of performance and price for diverse applications.

Specifications:Size: 5.0mm x 3.6mm, Inductance: Not specified, Impedance: 350Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. Consult the datasheet for detailed specifications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess