EN
  • EN
  • DE

PLW5036S252SQ2T1M0-02

Part No PLW5036S252SQ2T1M0-02
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277592-PLW5036S252SQ2T1M0-02
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLW5036S252SQ2T1M0-02 CAD Model

Description

The PLW5036S252SQ2T1M0-02 is a wire-wound inductor manufactured by Murata Electronics North America. It is designed for high-frequency applications where impedance matching and filtering are crucial. The "-02" suffix likely signifies a specific revision or characteristic variant.

Applications:

  • RF Circuits: Employed in radio frequency circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices for signal conditioning.
  • High-Frequency Power Supplies: Utilized to filter out unwanted noise and ensure stable operation.
  • Matching Networks: Integrated into matching networks to optimize signal transfer.
  • Filter Circuits: Serves as a component in filter designs to attenuate specific frequency bands.

Features:

  • Wire-Wound Construction: Provides excellent electrical characteristics and a high Q-factor.
  • 5036 Case Size: Compact dimensions for high-density board mounting.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Impedance: Offers an impedance of 2500Ω at 100MHz.
  • RoHS Compliant: Complies with environmental standards.

Benefits:

  • Improved Signal Quality: Reduces unwanted noise and interference, improving signal clarity.
  • Enhanced Circuit Performance: Optimizes impedance matching for efficient power transfer and signal integrity.
  • Space-Saving Design: Small size enables dense circuit board layouts.
  • Reliable Performance: Stable and consistent operation due to its construction.
  • Cost-Effective: Provides optimal performance for its cost.

Specifications:Size: 5.0mm x 3.6mm, Inductance: Not specified, Impedance: 2500Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. Detailed specifications are available in the datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess