EN
  • EN
  • DE

PLW3216S900SQ2T1M0

Part No PLW3216S900SQ2T1M0
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277588-PLW3216S900SQ2T1M0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLW3216S900SQ2T1M0 CAD Model

Description

The PLW3216S900SQ2T1M0 is a wire-wound inductor from Murata Electronics North America. This component is primarily used for impedance matching and filtering in high-frequency electronic circuits.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and noise filtering.
  • Wireless Communication Devices: Found in wireless devices like smartphones and tablets for signal conditioning.
  • High-Frequency Power Supplies: Provides filtering to reduce noise in high-frequency power supplies.
  • Matching Networks: Optimizes signal transfer between different stages of a circuit.
  • Filter Circuits: Attenuates specific frequency bands as a component in filter designs.

Features:

  • Wire-Wound Construction: Offers excellent electrical characteristics and a high Q-factor.
  • Compact Size: The 3216 form factor allows for high-density mounting on circuit boards.
  • Surface Mount Design: Designed for automated assembly processes using surface mount technology.
  • High Impedance: Provides an impedance of 90Ω at 100MHz.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, resulting in cleaner signals.
  • Enhanced Circuit Performance: Optimizes impedance matching for improved power transfer and signal integrity.
  • Reduced Board Space: Small size allows for more components to be placed on the same board.
  • Reliable Operation: Stable and dependable performance due to its wire-wound construction and high Q-factor.
  • Cost-Effective Solution: Provides a balance of performance and price for various applications.

Specifications:Size: 3.2mm x 1.6mm, Inductance: Not specified, Impedance: 90Ω at 100MHz, DC Resistance: Not specified, Self-Resonant Frequency: Not specified, Operating Temperature Range: Not specified. Consult the datasheet for comprehensive specifications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess