EN
  • EN
  • DE

PKGS-25SC-R

Part No PKGS-25SC-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276997-PKGS-25SC-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-25SC-R CAD Model

Description

The PKGS-25SC-R is a multilayer ceramic capacitor manufactured by Murata Electronics North America, part of the PKGS series. It is designed for high-frequency applications requiring a stable and compact capacitive element.

Applications:

  • Matching Networks: Used in RF matching networks to optimize impedance and maximize power transfer.
  • Baluns: Implemented in baluns to convert between balanced and unbalanced signals while maintaining signal integrity.
  • Low Noise Amplifiers (LNAs): Utilized in LNAs to provide stable bias and decoupling, minimizing noise and improving signal reception.
  • RF Transceivers: Employed in RF transceivers for impedance matching, filtering, and bypassing in high-frequency signal paths.
  • Test and Measurement Equipment: Used in signal generators and spectrum analyzers for accurate and stable signal generation and analysis.

Features:

  • High Q Value: Offers low insertion loss and minimal signal distortion in RF circuits.
  • Tight Tolerance: Provides precise capacitance values, ensuring accurate circuit performance.
  • Stable Performance: Maintains consistent electrical characteristics over a wide range of temperatures and frequencies.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-density mounting on printed circuit boards.
  • Lead-Free Construction: Complies with environmental regulations, ensuring compliance with hazardous substance restrictions.

Benefits:

  • Optimized RF Performance: High Q value and tight tolerance contribute to improved signal quality and reduced signal distortion in RF circuits.
  • Precise Circuit Operation: Accurate capacitance values ensure optimal performance in sensitive analog and digital circuits.
  • Reliable Performance: Stable electrical characteristics ensure consistent performance in a wide range of operating conditions.
  • Cost-Effective Assembly: SMT construction allows for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Environmentally Friendly: Lead-free construction minimizes environmental impact and ensures compliance with RoHS regulations.

Technical Specifications (General - may vary based on specific datasheet):

  • Capacitance Value: Varies depending on specific part number within series
  • Voltage Rating: Varies depending on specific part number within series
  • Temperature Coefficient: Varies depending on specific part number within series
  • Operating Temperature Range: Typically -55°C to +125°C
  • Termination Material: Typically Nickel Barrier with Tin Plating

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess