EN
  • EN
  • DE

PKGS-00LD3HP1-R

Part No PKGS-00LD3HP1-R
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 276982-PKGS-00LD3HP1-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PKGS-00LD3HP1-R CAD Model

Description

The PKGS-00LD3HP1-R is a ceramic resonator from Murata Electronics North America. These resonators are used as a stable frequency source for a variety of electronic timing and oscillation circuits. The 'PKGS' designates a specific series of Murata resonators. The '00LD3HP1' likely indicates the specific electrical characteristics and physical package dimensions, including the resonant frequency, tolerance, and load capacitance. The '-R' suffix indicates that the part is supplied on tape and reel for automated assembly processes.

Applications

  • Microcontroller Clocking: Provides a stable and reliable clock source for microcontrollers in embedded systems applications.
  • Remote Control Systems: Generates a stable frequency signal for infrared (IR) and radio frequency (RF) remote control transmitters and receivers.
  • Wireless Communication Devices: Used in short-range wireless communication devices such as Bluetooth and Zigbee modules.
  • Automotive Electronics: Employed in various automotive electronic control units (ECUs) for timing and synchronization purposes.
  • Consumer Electronics: Commonly found in consumer electronic products, including toys, appliances, and audio equipment.

Features

  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Stable Frequency: Offers consistent and reliable oscillation frequency over a range of operating temperatures.
  • High Reliability: Constructed from durable ceramic materials providing excellent resistance to shock, vibration, and humidity.
  • Lead-Free Construction: Compliant with Restriction of Hazardous Substances (RoHS) environmental regulations.
  • Cost-Effective: A lower cost alternative to quartz crystals in many applications, reducing overall system costs.
  • Easy to Use: Requires minimal external components for basic operation, simplifying circuit design.

Benefits

  • Simplified Circuit Design: Minimizes the number of external components needed for oscillator circuits.
  • Improved System Performance: Delivers a stable and accurate clock source, ensuring reliable and consistent system operation.
  • Reduced Manufacturing Costs: Lower component costs and easier assembly processes contribute to overall cost savings during manufacturing.
  • Increased System Reliability: Rugged construction enhances system reliability and extends operational lifespan, even in harsh conditions.
  • Compliance with Environmental Regulations: Complies with RoHS environmental standards, making it suitable for environmentally conscious designs.

Additional Details

Specific parameters such as resonant frequency, frequency tolerance, operating temperature range, and load capacitance will be detailed in the product datasheet provided by Murata for the PKGS-00LD3HP1-R. These ceramic resonators offer a good balance between frequency stability and cost. External load capacitors are generally required to fine-tune the oscillation frequency. The device is packaged on tape and reel to be compatible with automated pick and place equipment used in high volume manufacturing.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0954 $58.8126
46+ $2.5398 $116.8308
71+ $2.4602 $174.6742
98+ $2.3805 $233.2890
126+ $2.3019 $290.0394
168+ $2.0640 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess