The PEHH0047 is a product manufactured by Murata Electronics North America. Based on available information, it is classified as a common-mode choke coil. Common-mode chokes are essential components in electronic circuits designed to suppress common-mode noise, which is a type of electromagnetic interference (EMI) that can disrupt circuit performance and cause signal degradation. They work by presenting a high impedance to common-mode currents while allowing differential-mode currents (the desired signal) to pass through with minimal attenuation.
Applications
- Power supplies to reduce conducted EMI
- USB interfaces to filter noise and improve signal integrity
- Audio equipment to minimize noise and distortion
- Networking equipment (Ethernet, etc.) to reduce interference
- Data communication lines to improve signal quality
Features
- High common-mode impedance to effectively suppress noise
- Low differential-mode impedance to minimize signal attenuation
- Compact size for space-constrained applications
- High current handling capacity
- Wide operating temperature range
Benefits
- Reduces electromagnetic interference (EMI) and improves signal integrity
- Enhances the reliability and performance of electronic devices
- Meets regulatory requirements for EMI emissions
- Simplifies circuit design by providing a compact noise filtering solution
- Protects sensitive components from damage due to noise spikes
Common-mode chokes like the PEHH0047 typically consist of two identical inductors wound on a single core. This configuration ensures that the magnetic fields generated by differential-mode currents cancel each other out, resulting in low impedance for the desired signal. Conversely, common-mode currents generate magnetic fields that add up, creating a high impedance that blocks the noise. Key specifications for common-mode chokes include inductance value, rated current, DC resistance, and common-mode impedance at specific frequencies. These parameters determine the effectiveness of the choke in suppressing noise in a particular application. Murata is a well-known manufacturer of high-quality electronic components, so the PEHH0047 is likely to offer reliable performance and meet industry standards for EMI suppression. Selecting the correct common-mode choke requires careful consideration of the frequency range of the noise, the current requirements of the circuit, and the desired level of attenuation.