EN
  • EN
  • DE

NFM61T20T472T1M00

Part No NFM61T20T472T1M00
Manufacturer Murata Electronics North America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1178283-NFM61T20T472T1M00
Categories Custom Parts
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFM61T20T472T1M00 CAD Model

Description

The NFM61T20T472T1M00 is a common mode choke manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in high-speed differential transmission lines. It is commonly used in USB, HDMI, and other high-speed data interfaces to improve signal integrity and reduce electromagnetic interference (EMI).

Applications

  • USB interfaces
  • HDMI interfaces
  • LVDS interfaces
  • CAN bus
  • Ethernet
  • Signal lines requiring common mode noise suppression

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size (6.0 x 5.0 x 3.2mm)
  • Surface mount technology (SMT)
  • RoHS compliant

Benefits

  • Effective suppression of common mode noise
  • Minimal impact on differential signal integrity
  • Space-saving design for compact electronic devices
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The NFM61T20T472T1M00 common mode choke utilizes a ferrite core and a balanced winding configuration to achieve its high common mode impedance and low differential mode impedance. The choke effectively attenuates common mode noise while allowing differential signals to pass through with minimal attenuation. This improves signal integrity and reduces the risk of EMI.

Technical Specifications (Typical):

  • Inductance: 4700 µH
  • Common Mode Impedance: 2000 Ohms (at 100 MHz)
  • Differential Mode Impedance: 5 Ohms (at 100 MHz)
  • Rated Current: 1000 mA
  • DC Resistance (DCR): 0.2 Ohms
  • Operating Temperature: -40°C to +85°C

The NFM61T20T472T1M00 is available in a standard surface mount package, making it easy to integrate into automated assembly processes. Its robust design and high-performance characteristics make it an excellent choice for common mode noise suppression in high-speed data interfaces.

You May Also Be Interested in

QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess