EN
  • EN
  • DE

NFM4516P13C204T1M0067

Part No NFM4516P13C204T1M0067
Manufacturer Murata Electronics North America
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026692-NFM4516P13C204T1M0067
Categories OEM Parts(M-N)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NFM4516P13C204T1M0067 CAD Model

Description

The NFM4516P13C204T1M0067 is a Murata Electronics common mode choke designed to suppress common mode noise in high-speed differential signal lines. These are commonly used in various electronic devices to improve signal integrity and reduce electromagnetic interference (EMI). This component is designed for surface mount technology (SMT) and provides effective noise filtering in a compact size.

Applications

  • USB interfaces
  • HDMI interfaces
  • LVDS interfaces
  • Differential signal lines
  • Noise suppression in electronic devices

Features

  • Common mode choke: Effectively suppresses common mode noise.
  • SMT design: Suitable for surface mount technology.
  • Compact size: Saves board space.
  • High impedance: Provides high impedance to common mode noise.
  • Low insertion loss: Minimizes signal attenuation.
  • Wide operating temperature range: Operates reliably in various environments.

Benefits

  • Improved signal integrity: Reduces noise and interference in differential signal lines.
  • Reduced EMI: Minimizes electromagnetic interference emitted from the device.
  • Simplified system design: Reduces the need for additional filtering components.
  • Enhanced system performance: Improves the overall performance of electronic devices.
  • Cost-effective solution: Provides effective noise suppression at a reasonable cost.

Additional Details

The NFM4516P13C204T1M0067 requires careful consideration of placement on the PCB to maximize its effectiveness. It should be placed as close as possible to the source of the noise or the connector where the signal enters the board. Proper soldering techniques are essential for reliable performance. The component's specifications, including impedance and current ratings, should be carefully considered to match the requirements of the application. It's crucial to review the datasheet for detailed electrical and mechanical characteristics. These common mode chokes play a vital role in ensuring signal integrity and compliance with EMI regulations.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess