EN
  • EN
  • DE

MYGTR01202BZN

Part No MYGTR01202BZN
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832301-MYGTR01202BZN
Ultra Librarian 3D Model Ultra Librarian MYGTR01202BZN CAD Model

Description

The MYGTR01202BZN is a surface-mount common mode choke from Murata Electronics North America. It's specifically designed to suppress common mode noise in high-speed differential transmission lines. These chokes are crucial in maintaining signal integrity and preventing electromagnetic interference (EMI) in various electronic devices.

Applications:

  • USB 2.0/3.0/3.1 Data Lines: Used to filter common mode noise on USB data lines in computers, peripherals, and mobile devices.
  • HDMI and DisplayPort Interfaces: Employed in HDMI and DisplayPort connections in televisions, monitors, and graphics cards to improve signal quality.
  • Ethernet Communication: Integrated into Ethernet ports and network devices to reduce noise and ensure reliable data transmission.
  • LVDS Circuits: Suitable for LVDS (Low-Voltage Differential Signaling) circuits in display panels and other high-speed data applications.
  • Automotive Ethernet: Used in automotive Ethernet applications to filter noise and ensure reliable data communication in vehicles.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Compact Size: Small form factor saves space on PCBs, suitable for dense electronic designs.
  • High Common Mode Impedance: Provides high impedance to common mode noise, effectively suppressing interference.
  • Low Differential Mode Impedance: Maintains low impedance for differential signals, ensuring minimal signal distortion.
  • Wide Frequency Range: Operates effectively over a broad frequency range, suitable for various high-speed applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, environmentally friendly.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, resulting in cleaner and more reliable signals.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption of other electronic components.
  • Enhanced System Performance: Improves overall system performance by reducing noise and signal distortion.
  • Easy Integration: Surface mount design allows for easy and automated assembly, reducing manufacturing costs.
  • Compact Design: Small size enables use in space-constrained applications.

Additional Details:

The MYGTR01202BZN is designed to meet the requirements of high-speed data transmission standards. It is manufactured using high-quality materials to ensure reliable performance and long-term stability. The choke’s common mode impedance characteristics are optimized to provide effective noise suppression without affecting the differential signal. The surface mount package simplifies the assembly process and allows for efficient use of PCB space.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2323 $76.2323
2+ $62.5502 $125.1004
3+ $60.5959 $181.7877
4+ $58.6405 $234.5620
6+ $56.6862 $340.1172
7+ $50.8223 $355.7561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess