The LSN-1/16-W3H-C is a common mode choke coil manufactured by Murata Electronics North America. This component is designed for the suppression of common mode noise in electronic circuits. Its purpose is to reduce electromagnetic interference (EMI) and improve signal integrity in various applications. Common mode chokes are essential for filtering out unwanted noise without affecting the differential signals.
Applications
- USB data lines
- Signal lines in electronic devices
- Power lines in electronic equipment
- LVDS (Low-Voltage Differential Signaling) interfaces
- HDMI (High-Definition Multimedia Interface) interfaces
Features
- High common mode impedance
- Low differential mode impedance
- Compact size
- Surface mount design
- Excellent noise suppression performance
Benefits
- Effectively reduces electromagnetic interference (EMI)
- Improves signal integrity
- Saves board space due to its compact size
- Enhances the reliability of electronic devices
- Aids in meeting regulatory compliance standards for EMC
Additional Details
The LSN-1/16-W3H-C has a common mode inductance of 1 mH and is rated for a current of 16 mA. The design ensures minimal impact on the differential signals, preserving signal quality. Its compact size makes it suitable for use in densely packed circuit boards. The choke coil is designed for surface mounting, which facilitates automated assembly processes. The component is RoHS compliant, adhering to environmental standards regarding hazardous materials. These chokes are commonly used in consumer electronics, industrial controls, and communication systems.