EN
  • EN
  • DE

LQW1608A56NG00T1M00-03

Part No LQW1608A56NG00T1M00-03
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Description Inductor SMT 56NH 2% 0603 T/r PICK#133844
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070860-LQW1608A56NG00T1M00-03
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQW1608A56NG00T1M00-03 CAD Model

Description

The LQW1608A56NG00T1M00-03 is a Murata Electronics high-frequency inductor specifically designed for impedance matching, resonance circuits, and high-frequency noise suppression in compact electronic devices. Characterized by its small size, high Q-factor, and stable inductance, this inductor is well-suited for applications in the GHz range.

Applications:

  • Smartphones and Mobile Devices: Employed in RF circuits for impedance matching and noise filtering to optimize signal transmission and reception.
  • Wireless LAN (WLAN) Modules: Used in WLAN modules and access points for impedance matching and signal conditioning within the 2.4 GHz and 5 GHz bands.
  • Bluetooth Devices: Incorporated in Bluetooth modules for impedance matching and filtering to guarantee consistent signal quality.
  • High-Frequency Circuits: Implemented in a variety of high-frequency circuits for impedance matching, resonance, and noise suppression.
  • GPS Modules: Integrated into GPS receivers for signal conditioning and impedance matching, leading to improved signal sensitivity.

Features:

  • Compact Size: Features a small 0603 (1608 Metric) footprint, facilitating high-density mounting on PCBs.
  • High Q-Factor: Offers a high Q-factor, minimizing signal loss and maximizing energy transfer efficiency.
  • Stable Inductance: Delivers stable inductance values over a wide range of frequencies and temperatures.
  • Tight Tolerance: Provides a tight inductance tolerance, ensuring consistent performance across various units.
  • Excellent Self-Resonant Frequency: Exhibits a high self-resonant frequency, making it suitable for high-frequency applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity by providing effective impedance matching and noise filtering.
  • Optimized Device Performance: Maximizes the performance of RF circuits in a variety of wireless communication devices.
  • Reduced Power Consumption: Minimizes power consumption through efficient energy transfer in RF circuits.
  • Miniaturization: Supports the miniaturization of electronic devices due to its small size.
  • Reliable Operation: Ensures consistent and reliable operation through its stable inductance and high Q-factor.

Specifications:

The LQW1608A56NG00T1M00-03 features an inductance value of 56nH with a specified tolerance. It is designed for surface mount technology (SMT) and compatible with standard reflow soldering processes. This component is engineered to perform optimally within a temperature range of -55°C to +125°C.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lite-On Inc.
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess