EN
  • EN
  • DE

LQW04CAR51K00D0X

Part No LQW04CAR51K00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828335-LQW04CAR51K00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04CAR51K00D0X CAD Model

Description

The LQW04CAR51K00D0X is a Murata Electronics high-frequency inductor, specifically designed for applications requiring a small form factor and stable performance. It falls under the LQW series known for its reliability and suitability in various RF and wireless systems.

Applications:

  • Mobile Communication Devices: Used in smartphones and tablets for impedance matching and filtering.
  • Wireless LAN (WLAN): Incorporated in Wi-Fi modules for signal processing.
  • Bluetooth Modules: Employed in Bluetooth devices for tuning and impedance matching.
  • RF Amplifiers: Suitable for high-frequency amplifier circuits.
  • Impedance Matching Networks: Crucial component in RF impedance matching.

Features:

  • Small Size: Compact 0402 (1005) package, allowing for high-density mounting.
  • High Q Value: Offers a high Q value for minimized energy loss.
  • Tight Tolerance: Provides a precise inductance value.
  • Excellent SRF (Self-Resonant Frequency): High SRF allows for stable operation at high frequencies.
  • Wire Wound Construction: Offers superior performance compared to multilayer inductors.

Benefits:

  • Improved Circuit Performance: High Q and tight tolerance enhance the stability and efficiency of the circuit.
  • Reduced Power Consumption: High Q value minimizes losses, leading to lower power consumption.
  • Miniaturization: Small size enables the creation of smaller, more compact electronic devices.
  • Stable Operation: Maintains stable performance even under varying temperature conditions.
  • Enhanced Reliability: Designed for robust performance and long operational life.

Specifications:

The LQW04CAR51K00D0X has an inductance value of 0.51 μH (microhenry). It features a high self-resonant frequency and a high Q value, which are critical for high-frequency applications. The operating temperature range typically spans from -55°C to +125°C. The inductor's design incorporates a ceramic core and enameled copper wire, ensuring exceptional electrical and mechanical properties. The 'K' typically represents a specific tolerance level of the inductance.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess