EN
  • EN
  • DE

LQW04AN1N1C00D0X

Part No LQW04AN1N1C00D0X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828314-LQW04AN1N1C00D0X
Ultra Librarian 3D Model Ultra Librarian LQW04AN1N1C00D0X CAD Model

Description

The LQW04AN1N1C00D0X is a high-frequency inductor produced by Murata Electronics North America. It is designed for use in a variety of radio frequency (RF) applications where a small size and precise inductance are critical. The inductor is constructed using wire-wound technology, ensuring stable performance and a high Q-factor.

Applications

  • RF Front-End Modules: Used in RF front-end circuits of wireless communication devices for impedance matching.
  • Wireless LAN (WLAN): Suitable for WLAN modules to filter unwanted signals and enhance signal clarity.
  • Bluetooth Devices: Incorporated in Bluetooth devices to improve signal integrity and reduce interference.
  • Mobile Communication Devices: Used in smartphones and tablets for impedance matching and noise reduction in RF circuits.
  • Matching Networks: Employed in matching networks for RF amplifiers.

Features

  • High Q Value: Provides a high Q value for minimal signal loss and efficient circuit performance.
  • Small Size: Compact 0402 size (0.4 mm x 0.2 mm) allows for dense component placement on PCBs.
  • Tight Tolerance: Ensures precise inductance values, leading to reliable circuit behavior.
  • Excellent Self-Resonant Frequency: Operates effectively at high frequencies without significant performance degradation due to its high SRF.
  • Wire-Wound Construction: Offers stable inductance and consistent performance over a wide range of conditions.

Benefits

  • Enhanced Signal Quality: High Q value reduces energy loss, improving signal strength and clarity.
  • Compact Design: Small size facilitates the design of smaller and more efficient electronic devices.
  • Precise Circuit Operation: Tight tolerance ensures accurate inductance, resulting in predictable circuit behavior.
  • Reliable Performance: Wire-wound construction provides stable and reliable performance in demanding applications.
  • Optimized High-Frequency Response: High SRF enables effective operation at high frequencies, enhancing the performance of wireless communication systems.

Specifications

The LQW04AN1N1C00D0X has an inductance value of 1.1 nH. This inductor is designed for surface mount technology (SMT) with a 0402 package. It operates over a wide temperature range, typically from -55°C to +125°C. It is RoHS compliant. The 'C00' signifies tolerance code while the 'D0X' likely refers to packaging or specific performance metrics. Refer to Murata documentation for the specific Q factor and SRF information related to this part.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess