EN
  • EN
  • DE

LQW04AN12NH00D1X

Part No LQW04AN12NH00D1X
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828311-LQW04AN12NH00D1X
Ultra Librarian 3D Model Ultra Librarian LQW04AN12NH00D1X CAD Model

Description

The LQW04AN12NH00D1X is a high-frequency wire-wound chip inductor from Murata Electronics North America. It is designed for applications requiring precise inductance and a high Q factor in a compact size. It is commonly used in RF circuits for impedance matching, filtering, and resonance.

Applications

  • RF Front-End Modules: Impedance matching and filtering in RF front-end modules for mobile phones and other wireless devices.
  • Wireless LAN (WLAN): Used in WLAN modules for signal filtering and impedance matching in antenna circuits.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance matching and filtering.
  • High-Frequency Circuits: Suitable for general high-frequency applications requiring stable and accurate inductance.
  • Matching Networks: Used in matching networks for RF amplifiers and other high-frequency circuits.

Features

  • High Q Value: Offers a high Q value, which minimizes losses and maximizes signal strength at high frequencies.
  • Small Size: Its compact 0402 size (0.4 x 0.2 mm) allows for high-density mounting on circuit boards.
  • Tight Tolerance: Provides tight inductance tolerance for precise circuit performance.
  • High Self-Resonant Frequency (SRF): Excellent SRF allows for operation at higher frequencies without significant performance degradation.
  • Wire-Wound Construction: Utilizes a wire-wound construction for stable and reliable performance.

Benefits

  • Improved Circuit Performance: High Q value minimizes energy loss, enhancing overall circuit efficiency.
  • Compact Design: Small size enables the design of smaller and more compact electronic devices.
  • Precise Inductance: Tight tolerance ensures accurate inductance, resulting in predictable circuit behavior.
  • Reliable Performance: Wire-wound construction offers stable and reliable performance in various operating conditions.
  • High-Frequency Capability: High SRF enables the inductor to operate effectively at high frequencies, making it suitable for advanced wireless communication systems.

Specifications

The LQW04AN12NH00D1X features an inductance value of 12 nH. The 0402 package is designed for surface mount technology (SMT). It typically operates over a temperature range of -55°C to +125°C. It is RoHS compliant. The 'D1X' suffix may refer to specific packaging or performance grades. Further datasheet details from Murata will detail Q factor, SRF, and current handling.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess