EN
  • EN
  • DE

LQP10A3N6B02T1M00-01

Part No LQP10A3N6B02T1M00-01
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070838-LQP10A3N6B02T1M00-01
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQP10A3N6B02T1M00-01 CAD Model

Description

The LQP10A3N6B02T1M00-01 is a high-frequency inductor manufactured by Murata Electronics North America. It is designed for applications that require a high-performance, reliable component in a small package. This inductor is commonly used in impedance matching, filtering, and resonance tuning circuits.

Applications

  • Mobile Communication Devices: Smartphones, tablets, and other wireless communication devices.
  • Wireless LAN (WLAN): Wi-Fi modules, routers, and access points.
  • Bluetooth Devices: Bluetooth headsets, speakers, and other accessories.
  • RF Modules: Radio frequency circuits and systems.
  • General High-Frequency Circuits: Applications requiring impedance matching, filtering, or resonance tuning.

Features

  • Compact Size: 1005 case size (1.0mm x 0.5mm) for space-saving designs.
  • High Q Value: Provides excellent performance in high-frequency circuits.
  • Tight Inductance Tolerance: Ensures precise and consistent inductance values.
  • Excellent Self-Resonant Frequency (SRF): Maintains stable performance at high frequencies.
  • RoHS Compliant: Meets environmental standards for safe and eco-friendly operation.

Benefits

  • Improved Circuit Performance: High Q value and tight tolerance contribute to enhanced signal integrity and reduced losses.
  • Miniaturization: Small size allows for compact and efficient circuit board layouts.
  • Reliable Operation: Robust construction ensures consistent performance in demanding environments.
  • Simplified Design: Precise inductance values and high SRF simplify circuit design and optimization.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The LQP10A3N6B02T1M00-01 inductor features an inductance value of 3.6 nH. It's designed for high-frequency applications requiring optimal performance and stability. The typical operating temperature ranges from -55°C to +125°C. It utilizes a ceramic core material for enhanced performance. The Self-Resonant Frequency (SRF) is a critical parameter, ensuring efficient operation within the specified frequency range. This inductor is engineered to meet the rigorous demands of modern wireless communication systems.

You May Also Be Interested in

Samsung
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Lowest to $0.0382
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6,175+ $0.0081 $50.0175
14,930+ $0.0067 $100.0310
23,080+ $0.0065 $150.0200
31,750+ $0.0063 $200.0250
40,985+ $0.0061 $250.0085
54,550+ $0.0055 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,350 pieces
MOQ: 6175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess