EN
  • EN
  • DE

LQM2HPN1R0NGHLS3

Part No LQM2HPN1R0NGHLS3
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070802-LQM2HPN1R0NGHLS3
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQM2HPN1R0NGHLS3 CAD Model

Description

The LQM2HPN1R0NGHLS3 is a high-frequency inductor manufactured by Murata Electronics North America. This inductor is designed for use in a variety of high-frequency applications where small size and high performance are critical. It is part of the LQM2H series, known for its excellent Q-factor and tight inductance tolerance.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless communication modules (Bluetooth, Wi-Fi)
  • High-frequency circuits for impedance matching
  • RF filters
  • Oscillators

Features

  • Small Size: Compact dimensions for high-density mounting.
  • High Q-factor: Provides low loss and efficient energy storage.
  • Tight Inductance Tolerance: Ensures consistent performance across different units.
  • Excellent Temperature Stability: Maintains stable inductance over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Improved Signal Quality: High Q-factor minimizes signal loss and distortion.
  • Increased Circuit Efficiency: Low DC resistance contributes to higher power efficiency.
  • Reduced Board Space: Small size allows for more compact circuit designs.
  • Reliable Performance: Stable inductance and temperature characteristics ensure consistent operation.
  • Simplified Design: Tight tolerance simplifies circuit tuning and optimization.

Additional Details

The LQM2HPN1R0NGHLS3 inductor has an inductance value of 1.0 nH. It is constructed using a ceramic core and features a multilayer structure for improved performance. The inductor is designed for reflow soldering and is available in tape and reel packaging for automated assembly. Its self-resonant frequency is high, allowing for operation at high frequencies without significant performance degradation. This part is suitable for applications requiring precise impedance matching and filtering in high-frequency circuits. The operating temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of environments.

You May Also Be Interested in

Lowpower
Lowest to $0.0643
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess