EN
  • EN
  • DE

LQH55PN1R2NR0

Part No LQH55PN1R2NR0
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description DESIGN ENGINEERING KITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 1204393-LQH55PN1R2NR0
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LQH55PN1R2NR0 CAD Model

Description

The LQH55PN1R2NR0 is a shielded power inductor manufactured by Murata Electronics North America. This inductor is designed for use in DC-DC converters and power supply circuits where a compact size and high current handling capability are required. Its shielded construction helps to minimize electromagnetic interference (EMI).

Applications:

  • DC-DC Converters
  • Power Supplies for Portable Devices
  • Noise Filters
  • Voltage Regulators
  • Power Amplifiers

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capacity: Handles substantial current without saturation.
  • Small Size: Compact design for space-constrained applications.
  • Low DC Resistance: Minimizes power losses.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits:

  • Reduced EMI: Shielded construction helps prevent interference with other components.
  • Efficient Power Conversion: Low DC resistance minimizes power losses, improving efficiency.
  • Space Saving: Small size allows for high-density circuit designs.
  • Reliable Performance: Murata is known for producing high-quality and reliable components.
  • Simplified Assembly: SMT packaging reduces manufacturing costs.

Additional Details:

The LQH55PN1R2NR0 has an inductance of 1.2 µH. The rated current is dependent on the temperature rise and saturation characteristics. It is typically used in switching frequencies ranging from hundreds of kHz to a few MHz. The operating temperature range is typically -40°C to +125°C. The 'LQH55' indicates the size and type of the inductor, while 'PN' signifies a particular series with specific characteristics.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3366 $58.4150
61+ $1.9173 $116.9553
94+ $1.8572 $174.5768
129+ $1.7972 $231.8388
167+ $1.7371 $290.0957
223+ $1.5581 $347.4563
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess