EN
  • EN
  • DE

LMSW54GEB95

Part No LMSW54GEB95
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977743-LMSW54GEB95
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSW54GEB95 CAD Model

Description

The LMSW54GEB95 is a Murata Electronics North America Wi-Fi module designed for embedded applications requiring robust and reliable wireless connectivity. This compact module integrates a complete Wi-Fi solution, simplifying the integration process and reducing time-to-market for various IoT and industrial devices.

Applications:

  • Smart Home Devices: Integration into smart appliances, lighting control systems, and security cameras.
  • Industrial IoT (IIoT): Deployment in industrial sensors, asset tracking systems, and remote monitoring equipment.
  • Healthcare Devices: Incorporation into medical monitoring devices and wearable health trackers.
  • Automotive Applications: Use in vehicle diagnostics, infotainment systems, and telematics units.
  • Retail Solutions: Implementation in point-of-sale (POS) terminals, inventory management systems, and digital signage.

Features:

  • IEEE 802.11 b/g/n Compliance: Supports standard Wi-Fi protocols for broad compatibility.
  • Compact Size: Small form factor for easy integration into space-constrained applications.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Secure Connectivity: Supports WEP, WPA/WPA2 security protocols for secure data transmission.
  • Integrated Antenna: On-board antenna for simplified design and reduced external component count.
  • UART Interface: Provides a standard UART interface for easy communication with host microcontrollers.

Benefits:

  • Simplified Integration: Reduces development effort and time with a pre-certified Wi-Fi module.
  • Robust Performance: Delivers reliable wireless connectivity in demanding environments.
  • Cost-Effective Solution: Provides a competitive edge with a highly integrated and optimized design.
  • Enhanced Security: Ensures secure data transmission with advanced security protocols.
  • Global Compliance: Meets regulatory requirements for worldwide deployment.

Additional Details:

The LMSW54GEB95 module operates in the 2.4 GHz frequency band and supports data rates up to 72.2 Mbps. It features a built-in TCP/IP stack and supports various network protocols, enabling seamless integration into existing network infrastructures. The module is designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments. It is pre-certified for FCC, CE, and other regulatory requirements, simplifying the certification process for end products.

The module's UART interface allows for easy communication with a wide range of microcontrollers, facilitating rapid prototyping and development. Murata provides comprehensive technical support and documentation to assist developers in integrating the LMSW54GEB95 into their applications. The module's low power consumption makes it suitable for battery-powered devices, while its robust performance ensures reliable connectivity in challenging environments. The integrated antenna eliminates the need for external antenna components, further simplifying the design process and reducing overall system cost.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0772
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $1.6320
KIWI
Lowest to $0.0839
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess