EN
  • EN
  • DE

LMSP65FA-065

Part No LMSP65FA-065
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070376-LMSP65FA-065
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMSP65FA-065 CAD Model

Description

The LMSP65FA-065 is a component manufactured by Murata Electronics North America. Detailed publicly available information about this specific part number is scarce. Given Murata's specialization, we can infer the potential applications and characteristics of the LMSP65FA-065 based on their general product lines and expertise.

Likely Applications

  • Wireless Communication Modules: Potentially used within Wi-Fi, Bluetooth, or other wireless communication modules.
  • RF Filtering: Could be a surface acoustic wave (SAW) filter or other type of filter used to refine RF signals.
  • Matching Networks: May function as part of an impedance matching network to optimize signal transfer.
  • Oscillator Circuits: Potentially used within oscillator circuits for frequency generation.
  • IoT Devices: Due to size and likely low power needs, could be incorporated into IoT devices.

Inferred Features

  • SMD (Surface Mount Device): Designed for surface mount assembly on PCBs.
  • Small Form Factor: Murata components are often designed to be compact.
  • Specific Frequency Characteristics: Optimized for operation within a particular frequency band.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Attenuation: Blocks unwanted signals.

Potential Benefits

  • Improved Signal Quality: Reduces noise and interference.
  • Enhanced Wireless Performance: Optimized signal transmission and reception.
  • Compact Design: Facilitates miniaturization of electronic devices.
  • Reliable Operation: High-quality manufacturing standards.
  • Simplified Integration: Designed for automated assembly.

Additional Details

Without specific documentation, the exact frequency range, impedance, insertion loss, attenuation, and operating temperature range of the LMSP65FA-065 cannot be determined. Contacting Murata directly or consulting their component database is advised for precise specifications. The component likely uses materials appropriate for high-frequency applications, such as ceramic or specialized polymers. Standard SMT packaging (tape and reel) is expected.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Lowest to $0.0222
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Chilisin
Lowest to $0.0517

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess