EN
  • EN
  • DE

LLD154R60G435ME01D

Part No LLD154R60G435ME01D
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069742-LLD154R60G435ME01D
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LLD154R60G435ME01D CAD Model

Description

The LLD154R60G435ME01D is a multilayer ceramic capacitor manufactured by Murata Electronics North America. This capacitor is designed for a wide range of general-purpose applications in electronic circuits. Its compact size and stable electrical characteristics make it suitable for use in various devices, including smartphones, tablets, and other portable electronic equipment.

Applications:

  • Bypass Capacitors: Used to bypass noise and stabilize voltage levels in power supplies and digital circuits.
  • Decoupling Capacitors: Employed to decouple power rails and reduce noise in integrated circuits.
  • Filtering: Incorporated in filter circuits to attenuate unwanted frequencies.
  • Timing Circuits: Used in timing circuits and oscillators.
  • General Purpose Applications: Suitable for a wide range of general electronic circuit needs.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small package.
  • Compact Size: Small dimensions allow for high-density mounting on circuit boards.
  • Stable Electrical Characteristics: Offers consistent performance over a wide range of temperatures and frequencies.
  • Low ESR: Low Equivalent Series Resistance reduces power loss.
  • RoHS Compliant: Meets Restriction of Hazardous Substances standards for environmental safety.

Benefits:

  • Improved Circuit Stability: Provides stable voltage and reduces noise in circuits.
  • Space Saving: Small size allows for integration into compact devices.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Reduced Power Loss: Low ESR minimizes power loss and heat generation.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The LLD154R60G435ME01D typically features a capacitance value of 0.43 uF (430nF) with a tolerance of +/-20% . The '154' likely refers to the dimensions of the capacitor. The voltage rating is 4V. It is designed to withstand reflow soldering processes. The operating temperature range is typically from -55°C to +85°C, making it suitable for various operating environments. Always consult the official Murata Electronics North America datasheet for complete and accurate specifications before using this component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lowpower
Lowest to $0.0405
KIWI
Lowest to $0.0839
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Lumileds
Lowest to $1.6320
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0772
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0406 $50.1410
3,005+ $0.0333 $100.0665
4,645+ $0.0323 $150.0335
6,390+ $0.0313 $200.0070
8,280+ $0.0302 $250.0560
11,075+ $0.0271 $300.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess