EN
  • EN
  • DE

LFTC15N19E2450B

Part No LFTC15N19E2450B
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069498-LFTC15N19E2450B
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFTC15N19E2450B CAD Model

Description

The LFTC15N19E2450B is a ceramic filter manufactured by Murata Electronics North America. It is designed for use in a variety of wireless communication systems, primarily for filtering unwanted signals and noise. Murata is a well-known manufacturer of high-quality electronic components, and their ceramic filters are known for their stability, reliability, and performance.

Applications:

  • Wireless Communication Systems: Including cellular phones, Wi-Fi devices, and Bluetooth modules.
  • GPS Receivers: Filtering out-of-band signals to improve signal reception.
  • Radio Frequency (RF) Transceivers: Used in both the transmit and receive paths.
  • Satellite Communication: Filtering noise and interference in satellite receivers.
  • Instrumentation: Protecting sensitive measurement equipment from unwanted signals.

Features:

  • Ceramic Construction: Provides excellent stability and reliability.
  • Compact Size: Enables high-density circuit designs.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Attenuation: Effectively suppresses unwanted signals.
  • Surface Mount Technology (SMT): Allows for automated assembly.

Benefits:

  • Improved Signal Quality: Enhances signal-to-noise ratio for better performance.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Enhanced Reliability: Ensures stable and reliable operation over a wide temperature range.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Cost-Effective Solution: Provides a cost-competitive filtering solution.

Additional Details:

The LFTC15N19E2450B filter has specific center frequency, bandwidth, and insertion loss characteristics, which must be considered when selecting the appropriate filter for a particular application. The operating temperature range and impedance matching requirements are also important factors. Detailed specifications can be found in the Murata Electronics North America product datasheet.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0405
Lumileds
Lowest to $2.6115
Leshan Radio
Lowest to $0.0222
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess