EN
  • EN
  • DE

LFD2H2G45MB1D275

Part No LFD2H2G45MB1D275
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827597-LFD2H2G45MB1D275
Ultra Librarian 3D Model Ultra Librarian LFD2H2G45MB1D275 CAD Model

Description

The LFD2H2G45MB1D275 is a Murata Electronics North America common mode choke designed to suppress common mode noise in high-speed differential transmission lines. It is particularly suitable for applications requiring signal integrity and noise reduction.

Applications

  • USB lines in consumer electronics (smartphones, tablets, laptops)
  • HDMI interfaces in displays and multimedia devices
  • LVDS lines in LCD panels and other display systems
  • MIPI interfaces in camera modules and mobile devices
  • Ethernet interfaces in networking equipment

Features

  • Compact size: Designed for space-constrained applications.
  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation and maintains signal integrity.
  • Excellent signal integrity: Ensures minimal signal distortion.
  • High reliability: Offers stable performance over a wide range of operating conditions.
  • Surface mount design: Facilitates easy and efficient PCB assembly.

Benefits

  • Improved signal quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced EMI performance: Minimizes electromagnetic interference, helping to meet regulatory requirements.
  • Increased system reliability: Protects sensitive components from noise-related damage.
  • Smaller PCB footprint: Enables more compact and efficient designs.
  • Reduced design cycle time: Simplifies noise suppression design and implementation.

Additional Details

The LFD2H2G45MB1D275 is characterized by its specific impedance at certain frequencies, insertion loss, and rated current. Its construction incorporates a ferrite core and wound coil structure to achieve the desired common mode and differential mode impedance characteristics. The component is RoHS compliant, ensuring environmental friendliness. The specific electrical characteristics, dimensions, and packaging details can be found in the Murata datasheet for this part number.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess