EN
  • EN
  • DE

LFB322G25BBDE414

Part No LFB322G25BBDE414
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Frequency 2.25 GHz
Length 3.2 mm
RoHS Compliant
Width 2.5 mm
Win Source Part Number 979483-LFB322G25BBDE414
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFB322G25BBDE414 CAD Model

Description

The LFB322G25BBDE414 is a common mode choke coil manufactured by Murata Electronics North America. Common mode choke coils are used to suppress common mode noise in electronic circuits. Common mode noise is a type of electromagnetic interference (EMI) that can disrupt the operation of electronic devices. This component is designed for applications requiring effective common mode noise suppression in a compact size.

Applications:

  • USB Interfaces: Suppressing common mode noise in USB data lines to improve signal integrity.
  • HDMI Interfaces: Filtering common mode noise in HDMI cables to ensure high-quality video and audio transmission.
  • Ethernet Interfaces: Reducing common mode noise in Ethernet cables to prevent data corruption.
  • Power Lines: Filtering noise in power lines to protect sensitive electronic components.
  • Audio Circuits: Suppressing noise in audio circuits to improve sound quality.

Features:

  • Effective Common Mode Noise Suppression: Provides significant attenuation of common mode noise.
  • Low Differential Mode Insertion Loss: Minimizes signal attenuation in the differential mode.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Surface Mount Package: Facilitates automated assembly.
  • High Reliability: Provides stable and reliable performance in various operating conditions.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, improving signal quality and reliability.
  • Reduced EMI: Minimizes electromagnetic interference, preventing disruption of electronic devices.
  • Enhanced System Performance: Low differential mode insertion loss minimizes signal attenuation, maximizing system performance.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details:

The LFB322G25BBDE414 is designed to provide effective common mode noise suppression while minimizing signal attenuation. The specific electrical characteristics, such as common mode impedance, differential mode impedance, and rated current, can be found in the product datasheet provided by Murata Electronics North America. This common mode choke coil is suitable for applications where reducing EMI and improving signal integrity are critical.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lumileds
Lowest to $2.6115
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0405
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0643

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,854 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess