EN
  • EN
  • DE

LFB212G45BB1D116

Part No LFB212G45BB1D116
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Frequency 2.45 GHz
Length 2 mm
RoHS Compliant
Width 1.25 mm
Win Source Part Number 1069429-LFB212G45BB1D116
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFB212G45BB1D116 CAD Model

Description

The LFB212G45BB1D116 is a Murata Electronics North America inductor designed for noise suppression in electronic circuits. It effectively filters unwanted frequencies and provides stable electrical characteristics in various applications.

Applications

  • Power supply noise filtering.
  • Signal line noise suppression in digital devices.
  • EMI reduction in consumer electronics.
  • Noise decoupling in sensitive analog circuits.
  • General noise filtering for electronic equipment.

Features

  • Small form factor for space-saving designs.
  • High impedance characteristics.
  • Excellent noise suppression capability.
  • Stable performance over temperature variations.
  • Surface mountable design.

Benefits

  • Improved signal quality.
  • Reduced electromagnetic interference.
  • Increased circuit reliability.
  • Simplified PCB layout and assembly.
  • Enhanced overall system performance.

Additional Details

This inductor is designed to suppress high-frequency noise and interference in electronic circuits. Its small size allows it to be used in compact devices. The component's high impedance characteristics ensure effective filtering of unwanted signals. Stable electrical performance under varying temperature conditions ensures reliability and consistency. This inductor is surface mountable, which simplifies the manufacturing process. The LFB212G45BB1D116 provides an effective solution for noise suppression in a variety of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0405
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
KEC
Lowest to $0.0658
ON Semiconductor
Lowest to $0.1379

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess