EN
  • EN
  • DE

LFB185G37CF2D114

Part No LFB185G37CF2D114
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843401-LFB185G37CF2D114
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Frequency 5.37GHz Center
Bandwidth 940 MHz
Filter Type Band Pass
Insertion Loss 1.5dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 4 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.028\
Ultra Librarian 3D Model Ultra Librarian LFB185G37CF2D114 CAD Model

Description

The Murata Electronics North America LFB185G37CF2D114 is a chip ferrite bead. It's designed for noise suppression in electronic circuits, especially for high-frequency applications. Ferrite beads are passive components that attenuate high-frequency noise while allowing DC or low-frequency signals to pass through with minimal impedance.

Applications:

  • Mobile Phones: Filtering noise in power lines and signal lines.
  • Digital Cameras: Reducing noise in image sensors and processors.
  • Laptop Computers: Suppressing noise in power distribution networks and data lines.
  • Audio Equipment: Filtering noise in audio signal paths.
  • Automotive Electronics: Noise suppression in automotive control systems.

Features:

  • High Impedance at High Frequencies: Effectively attenuates high-frequency noise signals.
  • Low DC Resistance: Minimizes power loss and voltage drop.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Benefits:

  • Noise Reduction: Effectively suppresses unwanted noise signals, improving signal integrity.
  • Improved System Performance: Reduces electromagnetic interference (EMI) and improves overall system performance.
  • Easy Integration: Simplifies the design and implementation process with its compact size and standard interface.
  • Enhanced Reliability: Protects sensitive components from noise-induced damage.
  • Cost-Effective Solution: Provides a simple and cost-effective solution for noise suppression.

Additional Details:

The LFB185G37CF2D114 is a surface mount device. Key specifications include impedance at specific frequencies, DC resistance, rated current, and operating temperature range. The impedance characteristics of the ferrite bead are frequency-dependent, meaning that it provides different levels of attenuation at different frequencies. Specific values for these parameters can be found in Murata's datasheets.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1392 $50.1120
875+ $0.1143 $100.0125
1,360+ $0.1107 $150.5520
1,870+ $0.1071 $200.2770
2,415+ $0.1036 $250.1940
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess